APITech 1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W) 1444-2

Description
Designed to meet environmental requirements of MIL-D-39030. Precision Connectors. Flat Response. Weinschel Product.
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Precision Connectors. Flat Response. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W) - 1444-2 - APITech
Fairview, PA, United States
1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W)
1444-2
1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W) 1444-2
Designed to meet environmental requirements of MIL-D-39030. Precision Connectors. Flat Response. Weinschel Product.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Precision Connectors.
  • Flat Response.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1444-2
Product Name 1444 Medium Power Coaxial Termination (3.5mm, DC-26.5 GHz, 5 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2130003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT26K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 089864-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details