Spectrum Control 1443A Coaxial Termination (SMA, DC-18 GHz, 5 W) 1443A-2

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1443A Coaxial Termination (SMA, DC-18 GHz, 5 W) - 1443A-2 - APITech
Fairview, PA, United States
1443A Coaxial Termination (SMA, DC-18 GHz, 5 W)
1443A-2
1443A Coaxial Termination (SMA, DC-18 GHz, 5 W) 1443A-2
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connector.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1443A-2
Product Name 1443A Coaxial Termination (SMA, DC-18 GHz, 5 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21300124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
SolderSleeve Shield Terminators - 012361-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details