Spectrum Control 1443A Coaxial Termination (SMA, DC-18 GHz, 5 W) 1443A-1

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1443A Coaxial Termination (SMA, DC-18 GHz, 5 W) - 1443A-1 - APITech
Fairview, PA, United States
1443A Coaxial Termination (SMA, DC-18 GHz, 5 W)
1443A-1
1443A Coaxial Termination (SMA, DC-18 GHz, 5 W) 1443A-1
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connector. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connector.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1443A-1
Product Name 1443A Coaxial Termination (SMA, DC-18 GHz, 5 W)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2130018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / SMA-M / 20GHZ RoHS - ANNE-50X+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 20000 MHz
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details
SolderSleeve Shield Terminators - 126235-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details