Spectrum Control 1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) 1434-4

Description
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) - 1434-4 - APITech
Fairview, PA, United States
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz)
1434-4
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) 1434-4
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Operates down to dc.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1434-4
Product Name 1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 80W N - UIYCT80AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o2120006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details