Spectrum Control 1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) 1434-3-LIM

Description
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) - 1434-3-LIM - APITech
Fairview, PA, United States
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz)
1434-3-LIM
1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz) 1434-3-LIM
Compact Construction - Lowest size/power ratio. Low SWR - Maximum SWR remains low through full frequency and power range. Operates down to dc. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Operates down to dc.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1434-3-LIM
Product Name 1434 Coaxial Termination (Type N, 500 W, DC-2.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21208S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 063097-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details