APITech 1433 Coaxial Termination (Type N, 250 W, DC-6 GHz) 1433-1

Description
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
Datasheet
Description
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1433 Coaxial Termination (Type N, 250 W, DC-6 GHz) - 1433-1 - APITech
Fairview, PA, United States
1433 Coaxial Termination (Type N, 250 W, DC-6 GHz)
1433-1
1433 Coaxial Termination (Type N, 250 W, DC-6 GHz) 1433-1
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Quality connector with special high temperature support beads.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1433-1
Product Name 1433 Coaxial Termination (Type N, 250 W, DC-6 GHz)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211006S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 207031-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details