APITech 1433 Coaxial Termination (Type N, 250 W, DC-6 GHz) 1433-1-LIM

Description
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
Datasheet
Description
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1433 Coaxial Termination (Type N, 250 W, DC-6 GHz) - 1433-1-LIM - APITech
Fairview, PA, United States
1433 Coaxial Termination (Type N, 250 W, DC-6 GHz)
1433-1-LIM
1433 Coaxial Termination (Type N, 250 W, DC-6 GHz) 1433-1-LIM
Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
  • Low SWR - Maximum SWR remains low through full frequency and power range.
  • Rugged Construction - Quality connector with special high temperature support beads.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1433-1-LIM
Product Name 1433 Coaxial Termination (Type N, 250 W, DC-6 GHz)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o2130003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERM/ BNC / RoHS - BTRM-50CN+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details