APITech Powerfilm Chip Terminations 12NPC30-60Z

Description
Surface mount resistive chip terminations for power dissipation in terminations and isolators.
Description
Surface mount resistive chip terminations for power dissipation in terminations and isolators.

Suppliers

Company
Product
Description
Supplier Links
Powerfilm Chip Terminations - 12NPC30-60Z - APITech
Fairview, PA, United States
Powerfilm Chip Terminations
12NPC30-60Z
Powerfilm Chip Terminations 12NPC30-60Z
Surface mount resistive chip terminations for power dissipation in terminations and isolators.

Surface mount resistive chip terminations for power dissipation in terminations and isolators.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 12NPC30-60Z
Product Name Powerfilm Chip Terminations
Terminator Type Chip Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21250124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT4002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details