Spectrum Control EMI / RFI Components - 1234F-000 1234F-000

Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034626-1234F-000 Packaging: Bulk Voltage Rating: 70 V Length: 6.3246 mm Capacitance: 12 nF Test Frequency: 100 MHz Current: 10 A Number of Channels: 1 Attenuation Value: 70 dB ESD Protection: No Categories: EMI / RFI Components DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): 1234F-0001234F000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 10 A Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -55 °C Insertion Loss (dB): 70 dB
Request a Quote
Description
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034626-1234F-000 Packaging: Bulk Voltage Rating: 70 V Length: 6.3246 mm Capacitance: 12 nF Test Frequency: 100 MHz Current: 10 A Number of Channels: 1 Attenuation Value: 70 dB ESD Protection: No Categories: EMI / RFI Components DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): 1234F-0001234F000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 10 A Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -55 °C Insertion Loss (dB): 70 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - 1234F-000 - 1034626-1234F-000 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - 1234F-000
1034626-1234F-000
EMI / RFI Components - 1234F-000 1034626-1234F-000
Manufacturer: API Technologies Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034626-1234F-000 Packaging: Bulk Voltage Rating: 70 V Length: 6.3246 mm Capacitance: 12 nF Test Frequency: 100 MHz Current: 10 A Number of Channels: 1 Attenuation Value: 70 dB ESD Protection: No Categories: EMI / RFI Components DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): 1234F-0001234F000; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 10 A Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -55 °C Insertion Loss (dB): 70 dB

Manufacturer: API Technologies Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034626-1234F-000
Packaging: Bulk
Voltage Rating: 70 V
Length: 6.3246 mm
Capacitance: 12 nF
Test Frequency: 100 MHz
Current: 10 A
Number of Channels: 1
Attenuation Value: 70 dB
ESD Protection: No
Categories: EMI / RFI Components
DC Resistance (DCR): 10 mΩ
Alternative Parts (Cross-Reference): 1234F-0001234F000;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 10 A
Mount: Chassis Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Insertion Loss (dB): 70 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1034626-1234F-000
Product Name EMI / RFI Components - 1234F-000
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details