APITech Dual Stage, High Performance 12-MMF-010-5-G

Description
Two stages for excellent filtering characteristics. Low leakage current. High performance. Suitable for products that must conform to FCC regulations. Excellent attenuation for high voltage impulse. Metal case provides effective shielding. The structure provides effective shielding for noise generated externally and internally. Safety-agency approvals pending. Operating temperature: -40°C to +85°C (including temperature rise).
Datasheet
Description
Two stages for excellent filtering characteristics. Low leakage current. High performance. Suitable for products that must conform to FCC regulations. Excellent attenuation for high voltage impulse. Metal case provides effective shielding. The structure provides effective shielding for noise generated externally and internally. Safety-agency approvals pending. Operating temperature: -40°C to +85°C (including temperature rise).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Stage, High Performance - 12-MMF-010-5-G - APITech
Fairview, PA, United States
Dual Stage, High Performance
12-MMF-010-5-G
Dual Stage, High Performance 12-MMF-010-5-G
Two stages for excellent filtering characteristics. Low leakage current. High performance. Suitable for products that must conform to FCC regulations. Excellent attenuation for high voltage impulse. Metal case provides effective shielding. The structure provides effective shielding for noise generated externally and internally. Safety-agency approvals pending. Operating temperature: -40°C to +85°C (including temperature rise).

Two stages for excellent filtering characteristics. Low leakage current. High performance. Suitable for products that must conform to FCC regulations. Excellent attenuation for high voltage impulse. Metal case provides effective shielding. The structure provides effective shielding for noise generated externally and internally. Safety-agency approvals pending. Operating temperature: -40°C to +85°C (including temperature rise).

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Harmonic Filters
Product Number 12-MMF-010-5-G
Product Name Dual Stage, High Performance
Input Voltage 120/250VAC
Unlock Full Specs
to access all available technical data

Similar Products

dV/dt motor protection filter - dV E-Series - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
HG7 Passive Harmonic Filter - HG40AW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
 - Lineator™ AUHF - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
50 Hz Passive Harmonic Filter - ECOsine FN 3410 - Schaffner EMC Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details