Spectrum Control Power Entry Connectors - Inlets, Outlets, Modules - 10-BPF-001-5-A 10-BPF-001-5-A

Description
Manufacturer: API Technologies Corp Win Source Part Number: 137277-10-BPF-001-5- A Packaging: Bulk Number of Positions: 3 Voltage - UL: 120/250VAC Connector Type: Receptacle, Male Blades Termination: Quick Connect Connector Style: IEC 320-C14 Approvals: CSA, UL, VDE Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 20.32mm x 40.64mm Categories: Connectors, Interconnects Nominal current IN - UL: 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Technologies Corp Win Source Part Number: 137277-10-BPF-001-5- A Packaging: Bulk Number of Positions: 3 Voltage - UL: 120/250VAC Connector Type: Receptacle, Male Blades Termination: Quick Connect Connector Style: IEC 320-C14 Approvals: CSA, UL, VDE Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 20.32mm x 40.64mm Categories: Connectors, Interconnects Nominal current IN - UL: 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 10-BPF-001-5-A - 137277-10-BPF-001-5-A - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 10-BPF-001-5-A
137277-10-BPF-001-5-A
Power Entry Connectors - Inlets, Outlets, Modules - 10-BPF-001-5-A 137277-10-BPF-001-5-A
Manufacturer: API Technologies Corp Win Source Part Number: 137277-10-BPF-001-5- A Packaging: Bulk Number of Positions: 3 Voltage - UL: 120/250VAC Connector Type: Receptacle, Male Blades Termination: Quick Connect Connector Style: IEC 320-C14 Approvals: CSA, UL, VDE Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 20.32mm x 40.64mm Categories: Connectors, Interconnects Nominal current IN - UL: 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: API Technologies Corp
Win Source Part Number: 137277-10-BPF-001-5-A
Packaging: Bulk
Number of Positions: 3
Voltage - UL: 120/250VAC
Connector Type: Receptacle, Male Blades
Termination: Quick Connect
Connector Style: IEC 320-C14
Approvals: CSA, UL, VDE
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse: No
Panel Cutout Dimensions: Rectangular - 20.32mm x 40.64mm
Categories: Connectors, Interconnects
Nominal current IN - UL: 1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 137277-10-BPF-001-5-A
Product Name Power Entry Connectors - Inlets, Outlets, Modules - 10-BPF-001-5-A
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products