56µH Shielded Wirewound Inductor 1.1A 350mOhm Max Nonstandard
56µH Shielded Wirewound Inductor 1.1A 350mOhm Max Nonstandard
56µH Shielded Wirewound Inductor 1.1A 350mOhm Max Nonstandard
Manufacturer: API Delevan Inc.
Win Source Part Number: 897060-SPD74R-563M
Series: SPD74R
Operating Temperature Range: -55°C ~ 125°C
Features: 56 µH Shielded Wirewound Inductor 1.1 A 350mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: DN7611-1-ND, DN7611-2-ND, DN7611TR, SPD74R563M, SPD74R-563M TR 1000, DN7611CT, DN7611-1, DN7611DKR, DN7611-2
Inductor Power Shielded Wirewound 56uH 20% 1KHz Ferrite 1.1A 0.35Ohm DCR T/R Product overview: SPD74R-563M from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 1KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 1KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPD74R-563M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DN7611DKR-ND | 897060-SPD74R-563M | 71-SPD74R-563M |
| Product Name | Fixed Inductors | Fixed Inductors - SPD74R-563M | 56uH 1KHz 1.1A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |