API Delevan, Inc. Fixed Inductors - SPD74R-473M SPD74R-473M

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1257886-SPD74R-473M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.3A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.delevan.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.185" (4.70mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1257886-SPD74R-473M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.3A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.delevan.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.185" (4.70mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPD74R-473M
1257886-SPD74R-473M
Fixed Inductors - SPD74R-473M 1257886-SPD74R-473M
Manufacturer: API Delevan Inc. Win Source Part Number: 1257886-SPD74R-473M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.3A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.delevan.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.185" (4.70mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 1kHz

Manufacturer: API Delevan Inc.
Win Source Part Number: 1257886-SPD74R-473M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.3A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.delevan.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.185" (4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - DN7610CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7610CT-ND
Fixed Inductors DN7610CT-ND
47µH Shielded Wirewound Inductor 1.3A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7610TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7610TR-ND
Fixed Inductors DN7610TR-ND
47µH Shielded Wirewound Inductor 1.3A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7610DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7610DKR-ND
Fixed Inductors DN7610DKR-ND
47µH Shielded Wirewound Inductor 1.3A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 260mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1257886-SPD74R-473M DN7610CT-ND
Product Name Fixed Inductors - SPD74R-473M Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details