API Delevan, Inc. Fixed Inductors SPD74R-153M

Description
15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7607CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7607CT-ND
Fixed Inductors DN7607CT-ND
15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7607DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7607DKR-ND
Fixed Inductors DN7607DKR-ND
15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7607TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7607TR-ND
Fixed Inductors DN7607TR-ND
15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.4A 81mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7607CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details