API Delevan, Inc. Fixed Inductors SPD74R-105M

Description
1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7620DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7620DKR-ND
Fixed Inductors DN7620DKR-ND
1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7620TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7620TR-ND
Fixed Inductors DN7620TR-ND
1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7620CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7620CT-ND
Fixed Inductors DN7620CT-ND
1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 280mA 6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7620DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details