API Delevan, Inc. Fixed Inductors SPD74R-104M

Description
100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7613DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7613DKR-ND
Fixed Inductors DN7613DKR-ND
100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7613TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7613TR-ND
Fixed Inductors DN7613TR-ND
100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7613CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7613CT-ND
Fixed Inductors DN7613CT-ND
100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 860mA 610mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7613DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details