API Delevan, Inc. Fixed Inductors SPD73-104M

Description
100µH Shielded Wirewound Inductor 541mA 790mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 541mA 790mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD73-104M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD73-104M-ND
Fixed Inductors SPD73-104M-ND
100µH Shielded Wirewound Inductor 541mA 790mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 541mA 790mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1190935-SPD73-104M
Inductors, Coils, Chokes - Fixed Inductors 1190935-SPD73-104M
Win Source Part Number: 1190935-SPD73-104M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPD73 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.154" (3.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 790mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 541 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: SPD73-104M TR 1000 Product Status: Obsolete Current - Saturation (Isat): 541mA RoHS Status: RoHS non-compliant

Win Source Part Number: 1190935-SPD73-104M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPD73
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 790mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 541 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: API Delevan Inc.
Other Names: SPD73-104M TR 1000
Product Status: Obsolete
Current - Saturation (Isat): 541mA
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPD73-104M-ND 1190935-SPD73-104M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details