API Delevan, Inc. Fixed Inductors SPD62R-472M

Description
4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7960TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7960TR-ND
Fixed Inductors DN7960TR-ND
4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7960DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7960DKR-ND
Fixed Inductors DN7960DKR-ND
4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7960CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7960CT-ND
Fixed Inductors DN7960CT-ND
4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPD62R-472M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPD62R-472M
Fixed Inductors SPD62R-472M
FIXED IND 4.7UH 2A 150 MOHM SMD

FIXED IND 4.7UH 2A 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7960TR-ND SPD62R-472M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers