API Delevan, Inc. Fixed Inductors - SPD62-124M SPD62-124M

Description
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184324-SPD62-124M Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 390 mA Length: 6.604 mm Shielding: Shielded Inductance: 120 µH Height - Seated (Max): 2.9972 mm Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Composition: Wirewound Height: 3 mm Width: 6.1976 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 Ω Case / Package: Nonstandard Alternative Parts (Cross-Reference): SPD62124M; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6.5 mm Lead Free: Contains Lead Max DC Current: 390 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 390 mA Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184324-SPD62-124M Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 390 mA Length: 6.604 mm Shielding: Shielded Inductance: 120 µH Height - Seated (Max): 2.9972 mm Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Composition: Wirewound Height: 3 mm Width: 6.1976 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 Ω Case / Package: Nonstandard Alternative Parts (Cross-Reference): SPD62124M; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6.5 mm Lead Free: Contains Lead Max DC Current: 390 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 390 mA Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD62-124M - 1184324-SPD62-124M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SPD62-124M
1184324-SPD62-124M
Fixed Inductors - SPD62-124M 1184324-SPD62-124M
Manufacturer: API Delevan Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184324-SPD62-124M Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 390 mA Length: 6.604 mm Shielding: Shielded Inductance: 120 µH Height - Seated (Max): 2.9972 mm Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Composition: Wirewound Height: 3 mm Width: 6.1976 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 Ω Case / Package: Nonstandard Alternative Parts (Cross-Reference): SPD62124M; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6.5 mm Lead Free: Contains Lead Max DC Current: 390 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 390 mA Max Operating Temperature: 125 °C

Manufacturer: API Delevan Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184324-SPD62-124M
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 390 mA
Length: 6.604 mm
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 2.9972 mm
Tolerance: 20 %
Test Frequency: 1 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 3 mm
Width: 6.1976 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.7 Ω
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): SPD62124M;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 6.5 mm
Lead Free: Contains Lead
Max DC Current: 390 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Saturation Current: 390 mA
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1184324-SPD62-124M
Product Name Fixed Inductors - SPD62-124M
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 120 microH
DCR 1.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details