API Delevan, Inc. Fixed Inductors SPD127R-683M

Description
68µH Shielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7650CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7650CT-ND
Fixed Inductors DN7650CT-ND
68µH Shielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7650TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7650TR-ND
Fixed Inductors DN7650TR-ND
68µH Shielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.1A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7650CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 2567679 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details