API Delevan, Inc. Fixed Inductors SPD127R-473M

Description
47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7648DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7648DKR-ND
Fixed Inductors DN7648DKR-ND
47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7648CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7648CT-ND
Fixed Inductors DN7648CT-ND
47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7648TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7648TR-ND
Fixed Inductors DN7648TR-ND
47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.5A 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7648DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details