Inductor Power Shielded Wirewound 33uH 20% 1KHz Ferrite 3A 0.065Ohm DCR T/R Product overview: SPD127R-333M from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 1KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 1KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPD127R-333M can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 3A 65mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3A 65mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 3A 65mOhm Max Nonstandard
Manufacturer: API Delevan Inc.
Win Source Part Number: 934852-SPD127R-333M
Series: SPD127R
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 65mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SPD127R333M, DN7646-2, DN7646TR, DN7646-1-ND, DN7646DKR, DN7646-2-ND, DN7646CT, SPD127R-333M TR 500, DN7646-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPD127R-333M | DN7646CT-ND | 934852-SPD127R-333M |
| Product Name | 33uH 1KHz 3A Inductor and Choke | Fixed Inductors | Fixed Inductors - SPD127R-333M |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 33 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Shielded |