API Delevan, Inc. Fixed Inductors SPD127R-103M

Description
10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7640TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7640TR-ND
Fixed Inductors DN7640TR-ND
10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7640DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7640DKR-ND
Fixed Inductors DN7640DKR-ND
10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7640CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7640CT-ND
Fixed Inductors DN7640CT-ND
10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.4A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7640TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details