API Delevan, Inc. Fixed Inductors SPD125R-473M

Description
47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7627DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7627DKR-ND
Fixed Inductors DN7627DKR-ND
47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7627CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7627CT-ND
Fixed Inductors DN7627CT-ND
47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7627TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7627TR-ND
Fixed Inductors DN7627TR-ND
47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 115mOhm Max Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 47uH;Tol +/-20%;Cur1.8A;SMT;DCR 0.115 Ohms - 70033241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 47uH;Tol +/-20%;Cur1.8A;SMT;DCR 0.115 Ohms
70033241
Inductor;Filter;Ind 47uH;Tol +/-20%;Cur1.8A;SMT;DCR 0.115 Ohms 70033241
Shielded Surface Mounted Inductors Mechanical Configuration: Units designed for surface mounting; ferrite core and ferrite sleeve Terminals are Solderable: More than 95% new order coverage when subjected to soldering temperature Operating Temperature Range: –55°C to +125°C Application Frequency Range: Values 2.2 μH to 10 μH 50 1.0 MHz Min. Values above 10 μH to 300 KHz Min. Current Rating at 25°C Ambient: The maximum DC current that will cause a 40°C maximum temperature rise and where the inductance will not decrease by more than 10% from its zero DC value Units designed for surface mounting, ferrite core and ferrite sleeve

Shielded Surface Mounted Inductors
Mechanical Configuration: Units designed for surface mounting; ferrite core and ferrite sleeve
Terminals are Solderable: More than 95% new order coverage when subjected to soldering temperature
Operating Temperature Range: –55°C to +125°C
Application Frequency Range:
Values 2.2 μH to 10 μH 50 1.0 MHz Min.
Values above 10 μH to 300 KHz Min.
Current Rating at 25°C Ambient: The maximum DC current that will cause a 40°C maximum temperature rise and where the inductance will not decrease by more than 10% from its zero DC value
Units designed for surface mounting, ferrite core and ferrite sleeve

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7627DKR-ND 70033241
Product Name Fixed Inductors Inductor;Filter;Ind 47uH;Tol +/-20%;Cur1.8A;SMT;DCR 0.115 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details