API Delevan, Inc. Fixed Inductors SPD125R-394M

Description
390µH Shielded Wirewound Inductor 650mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 650mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD125R-394M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD125R-394M-ND
Fixed Inductors SPD125R-394M-ND
390µH Shielded Wirewound Inductor 650mA 750mOhm Max Nonstandard

390µH Shielded Wirewound Inductor 650mA 750mOhm Max Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 390uH;Tol +/-20%;Cur 0.65A;SMT;DCR 0.75 Ohms - 70033239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 390uH;Tol +/-20%;Cur 0.65A;SMT;DCR 0.75 Ohms
70033239
Inductor;Filter;Ind 390uH;Tol +/-20%;Cur 0.65A;SMT;DCR 0.75 Ohms 70033239
Shielded Surface Mounted Inductors Mechanical Configuration: Units designed for surface mounting; ferrite core and ferrite sleeve Terminals are Solderable: More than 95% new order coverage when subjected to soldering temperature Operating Temperature Range: –55°C to +125°C Application Frequency Range: Values 2.2 μH to 10 μH 50 1.0 MHz Min. Values above 10 μH to 300 KHz Min. Current Rating at 25°C Ambient: The maximum DC current that will cause a 40°C maximum temperature rise and where the inductance will not decrease by more than 10% from its zero DC value Units designed for surface mounting, ferrite core and ferrite sleeve

Shielded Surface Mounted Inductors
Mechanical Configuration: Units designed for surface mounting; ferrite core and ferrite sleeve
Terminals are Solderable: More than 95% new order coverage when subjected to soldering temperature
Operating Temperature Range: –55°C to +125°C
Application Frequency Range:
Values 2.2 μH to 10 μH 50 1.0 MHz Min.
Values above 10 μH to 300 KHz Min.
Current Rating at 25°C Ambient: The maximum DC current that will cause a 40°C maximum temperature rise and where the inductance will not decrease by more than 10% from its zero DC value
Units designed for surface mounting, ferrite core and ferrite sleeve

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SPD125R-394M-ND 70033239
Product Name Fixed Inductors Inductor;Filter;Ind 390uH;Tol +/-20%;Cur 0.65A;SMT;DCR 0.75 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Surface Mount Inductors - 2126034 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details