API Delevan, Inc. Fixed Inductors SPD125R-224M

Description
220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7635CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7635CT-ND
Fixed Inductors DN7635CT-ND
220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7635TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7635TR-ND
Fixed Inductors DN7635TR-ND
220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7635DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7635DKR-ND
Fixed Inductors DN7635DKR-ND
220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 800mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7635CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers