API Delevan, Inc. Fixed Inductors SPD125R-104M

Description
100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7631TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7631TR-ND
Fixed Inductors DN7631TR-ND
100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7631CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7631CT-ND
Fixed Inductors DN7631CT-ND
100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7631DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7631DKR-ND
Fixed Inductors DN7631DKR-ND
100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7631TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details