API Delevan, Inc. Fixed Inductors SP1812R-562G

Description
5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-562G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-562G-ND
Fixed Inductors SP1812R-562G-ND
5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard

5.6µH Shielded Inductor 920mA 240mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-562G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details