API Delevan, Inc. Fixed Inductors SP1812R-473G

Description
47µH Shielded Inductor 335mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 335mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-473G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-473G-ND
Fixed Inductors SP1812R-473G-ND
47µH Shielded Inductor 335mA 1.8Ohm Max Nonstandard

47µH Shielded Inductor 335mA 1.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-473G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers