API Delevan, Inc. Fixed Inductors SP1812R-333K

Description
33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-333KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-333KTR-ND
Fixed Inductors SP1812R-333KTR-ND
33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-333KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-333KDKR-ND
Fixed Inductors SP1812R-333KDKR-ND
33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-333KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-333KCT-ND
Fixed Inductors SP1812R-333KCT-ND
33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

33µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-333KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details