API Delevan, Inc. Fixed Inductors SP1812R-272G

Description
2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-272G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-272G-ND
Fixed Inductors SP1812R-272G-ND
2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard

2.7µH Shielded Inductor 1.11A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-272G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details