API Delevan, Inc. Fixed Inductors SP1812R-184H

Description
180µH Shielded Inductor 172mA 6.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Inductor 172mA 6.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-184H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-184H-ND
Fixed Inductors SP1812R-184H-ND
180µH Shielded Inductor 172mA 6.7Ohm Max Nonstandard

180µH Shielded Inductor 172mA 6.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-184H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details