API Delevan, Inc. Fixed Inductors SP1812R-103K

Description
10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-103KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-103KDKR-ND
Fixed Inductors SP1812R-103KDKR-ND
10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-103KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-103KCT-ND
Fixed Inductors SP1812R-103KCT-ND
10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-103KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-103KTR-ND
Fixed Inductors SP1812R-103KTR-ND
10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

10µH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-103KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176783-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details