API Delevan, Inc. Fixed Inductors SP1812R-102G

Description
1µH Shielded Inductor 1.58A 81mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 1.58A 81mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-102G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-102G-ND
Fixed Inductors SP1812R-102G-ND
1µH Shielded Inductor 1.58A 81mOhm Max Nonstandard

1µH Shielded Inductor 1.58A 81mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-102G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details