API Delevan, Inc. Fixed Inductors SP1812-273K

Description
27µH Shielded Inductor 430mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 430mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-273K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-273K-ND
Fixed Inductors SP1812-273K-ND
27µH Shielded Inductor 430mA 1Ohm Max Nonstandard

27µH Shielded Inductor 430mA 1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-273K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details