API Delevan, Inc. Fixed Inductors SP1210R-563K

Description
56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-563KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-563KTR-ND
Fixed Inductors SP1210R-563KTR-ND
56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max 1210 (3225 Metric)

56µH Shielded Wirewound Inductor 194mA 5.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-563KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A220K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details