API Delevan, Inc. Fixed Inductors SP1210R-561J

Description
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-561J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-561J-ND
Fixed Inductors SP1210R-561J-ND
560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 1.38A 109mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-561J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-24N 0201HL-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details