API Delevan, Inc. Fixed Inductors SP1210R-224K

Description
220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-224KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-224KTR-ND
Fixed Inductors SP1210R-224KTR-ND
220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max 1210 (3225 Metric)

220µH Shielded Wirewound Inductor 100mA 20.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SP1210R-224K
934704-SP1210R-224K
Fixed Inductors - SP1210R-224K 934704-SP1210R-224K
Manufacturer: API Delevan Inc. Win Source Part Number: 934704-SP1210R-224K Series: SP1210R Operating Temperature Range: -55°C ~ 125°C Features: 220 µH Shielded Wirewound Inductor 100 mA 20.7Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SP1210R-224KTR, SP1210R-224KDKR, SP1210R-224K TR 500, SP1210R-224KCT, SP1210R224K

Manufacturer: API Delevan Inc.
Win Source Part Number: 934704-SP1210R-224K
Series: SP1210R
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µH Shielded Wirewound Inductor 100 mA 20.7Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SP1210R-224KTR, SP1210R-224KDKR, SP1210R-224K TR 500, SP1210R-224KCT, SP1210R224K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SP1210R-224KTR-ND 934704-SP1210R-224K
Product Name Fixed Inductors Fixed Inductors - SP1210R-224K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details