API Delevan, Inc. Fixed Inductors SP1210R-183J

Description
18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-183J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-183J-ND
Fixed Inductors SP1210R-183J-ND
18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard

18µH Shielded Wirewound Inductor 322mA 2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-183J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers