API Delevan, Inc. Fixed Inductors SP1210R-154H

Description
150µH Shielded Wirewound Inductor 124mA 13.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 124mA 13.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-154H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-154H-ND
Fixed Inductors SP1210R-154H-ND
150µH Shielded Wirewound Inductor 124mA 13.5Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 124mA 13.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-154H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data