API Delevan, Inc. Fixed Inductors SP1210R-122K

Description
1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-122KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-122KTR-ND
Fixed Inductors SP1210R-122KTR-ND
1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max 1210 (3225 Metric)

1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210R-122KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details