API Delevan, Inc. Fixed Inductors SP1210R-103K

Description
10µH Shielded Wirewound Inductor 464mA 960mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 464mA 960mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210R-103KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210R-103KTR-ND
Fixed Inductors SP1210R-103KTR-ND
10µH Shielded Wirewound Inductor 464mA 960mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 464mA 960mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327605-SP1210R-103K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327605-SP1210R-103K
Inductors, Coils, Chokes - Fixed Inductors 1327605-SP1210R-103K
Manufacturer: API Delevan Inc. Win Source Part Number: 1327605-SP1210R-103K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Inductance: 10 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite DC Resistance (DCR): 960mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 464 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SP1210R-103KTR,SP121 0R-103K TR 500,SP1210R-103KCT,S P1210R-103KDKR,SP121 0R103K Current - Saturation (Isat): 410mA RoHS Status: ROHS3 Compliant

Manufacturer: API Delevan Inc.
Win Source Part Number: 1327605-SP1210R-103K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Inductance: 10 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
DC Resistance (DCR): 960mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 464 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SP1210R-103KTR,SP1210R-103K TR 500,SP1210R-103KCT,SP1210R-103KDKR,SP1210R103K
Current - Saturation (Isat): 410mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SP1210R-103KTR-ND 1327605-SP1210R-103K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567717P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details