API Delevan, Inc. Fixed Inductors SP1210-821G

Description
820nH Shielded Wirewound Inductor 1.25A 133mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 1.25A 133mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-821G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-821G-ND
Fixed Inductors SP1210-821G-ND
820nH Shielded Wirewound Inductor 1.25A 133mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 1.25A 133mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-821G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers