API Delevan, Inc. Fixed Inductors SP1210-393H

Description
39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-393H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-393H-ND
Fixed Inductors SP1210-393H-ND
39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard

39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-393H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers