API Delevan, Inc. Fixed Inductors SP1210-393G

Description
39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-393G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-393G-ND
Fixed Inductors SP1210-393G-ND
39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard

39µH Shielded Wirewound Inductor 212mA 4.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-393G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129469TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details