API Delevan, Inc. Fixed Inductors SP1210-122H

Description
1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1210-122H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1210-122H-ND
Fixed Inductors SP1210-122H-ND
1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 1.14A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1210-122H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details