API Delevan, Inc. Fixed Inductors SP1008R-333K

Description
33µH Shielded Wirewound Inductor 152mA 4.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 152mA 4.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1008R-333KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1008R-333KTR-ND
Fixed Inductors SP1008R-333KTR-ND
33µH Shielded Wirewound Inductor 152mA 4.9Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 152mA 4.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1008R-333KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details