API Delevan, Inc. Fixed Inductors SP1008R-273K

Description
27µH Shielded Wirewound Inductor 159mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 159mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1008R-273KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1008R-273KTR-ND
Fixed Inductors SP1008R-273KTR-ND
27µH Shielded Wirewound Inductor 159mA 4.5Ohm Max Nonstandard

27µH Shielded Wirewound Inductor 159mA 4.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1008R-273KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details