API Delevan, Inc. Fixed Inductors SDS850R-274M

Description
270µH Shielded Wirewound Inductor 270mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 270mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7584TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7584TR-ND
Fixed Inductors DN7584TR-ND
270µH Shielded Wirewound Inductor 270mA 1.4Ohm Max Nonstandard

270µH Shielded Wirewound Inductor 270mA 1.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7584TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details