API Delevan, Inc. Fixed Inductors SDS850R-153M

Description
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7569TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7569TR-ND
Fixed Inductors DN7569TR-ND
15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7569TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Surface Mount Inductors - 2567665P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Fixed Inductors - 0402CS-4N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details